Belden Inc. Outdoor OFC MLT: ARAMID + PE + PA with 6 Tubes of Ø1.9mm 4f MM OM3. GBNHD04

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM3.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBNHD04 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of aramid yarns for strength and a polyethylene outer jacket, providing durability and protection against environmental factors. The cable includes a polyamide layer for termite protection and consists of six tubes, each with a diameter of 1.9mm, containing four fibers of multimode OM3 type. This cable is suitable for outdoor use in industrial, telecom, cable TV, and broadcast networks. It can be installed in ducts, tunnels, trenches, or directly buried. The cable is water-tight, with water-blocking capabilities provided by aramid yarns and tape. It has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm, ensuring reliable signal transmission. The GBNHD04 cable can withstand a minimum bend radius of 210 mm during installation and 157.5 mm during operation. It has a maximum tensile strength of 2850 N for short-term installation and 950 N for long-term operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, making it suitable for various environmental conditions. The cable complies with relevant standards, including IEC 60794 and RoHS directives.

Datasheet Summary
Powered by GS/AI

The GBNHD04 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of aramid yarns for strength and a polyethylene outer jacket, providing durability and protection against environmental factors. The cable includes a polyamide layer for termite protection and consists of six tubes, each with a diameter of 1.9mm, containing four fibers of multimode OM3 type. This cable is suitable for outdoor use in industrial, telecom, cable TV, and broadcast networks. It can be installed in ducts, tunnels, trenches, or directly buried. The cable is water-tight, with water-blocking capabilities provided by aramid yarns and tape. It has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm, ensuring reliable signal transmission. The GBNHD04 cable can withstand a minimum bend radius of 210 mm during installation and 157.5 mm during operation. It has a maximum tensile strength of 2850 N for short-term installation and 950 N for long-term operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, making it suitable for various environmental conditions. The cable complies with relevant standards, including IEC 60794 and RoHS directives.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE + PA with 6 Tubes of Ø1.9mm 4f MM OM3. - GBNHD04 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE + PA with 6 Tubes of Ø1.9mm 4f MM OM3.
GBNHD04
Outdoor OFC MLT: ARAMID + PE + PA with 6 Tubes of Ø1.9mm 4f MM OM3. GBNHD04
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM3.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBNHD04
Product Name Outdoor OFC MLT: ARAMID + PE + PA with 6 Tubes of Ø1.9mm 4f MM OM3.
Cable Weight 0.1310 lbs/ft (0.1949 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Bow-Tie Polarization Maintaining Fiber, 780-830 nm, 0.14-0.18 NA. - F-HB750 - Newport MKS
Specs
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 780 to 830 nm (7800 to 8300 Å)
Numerical Aperture 0.1400 to 0.1800
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details