Belden Inc. Outdoor OFC MLT: ARAMID + PE + PA with 6 Tubes of Ø1.9mm 16f MM OM2. GBNH216

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 16 fibers (2t x 8f) MM OM2.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 16 fibers (2t x 8f) MM OM2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE + PA with 6 Tubes of Ø1.9mm 16f MM OM2. - GBNH216 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE + PA with 6 Tubes of Ø1.9mm 16f MM OM2.
GBNH216
Outdoor OFC MLT: ARAMID + PE + PA with 6 Tubes of Ø1.9mm 16f MM OM2. GBNH216
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 16 fibers (2t x 8f) MM OM2.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 16 fibers (2t x 8f) MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBNH216
Product Name Outdoor OFC MLT: ARAMID + PE + PA with 6 Tubes of Ø1.9mm 16f MM OM2.
Cable Weight 0.1310 lbs/ft (0.1949 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Erbium Doped Optical Fiber, Low Cost Metro EDFA - F-EDF-5 - Newport MKS
Specs
Numerical Aperture 0.2100 to 0.2300
Maximum Attenuation 10 dB/km (3.05 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00003 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details