Belden Inc. Outdoor OFC MLT: ARAMID + PE + PA with 6 Tubes of Ø1.9mm 60f MM OM1. GBNH160

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 60 fibers (5t x 12f) MM OM1.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 60 fibers (5t x 12f) MM OM1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE + PA with 6 Tubes of Ø1.9mm 60f MM OM1. - GBNH160 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE + PA with 6 Tubes of Ø1.9mm 60f MM OM1.
GBNH160
Outdoor OFC MLT: ARAMID + PE + PA with 6 Tubes of Ø1.9mm 60f MM OM1. GBNH160
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 60 fibers (5t x 12f) MM OM1.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 60 fibers (5t x 12f) MM OM1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBNH160
Product Name Outdoor OFC MLT: ARAMID + PE + PA with 6 Tubes of Ø1.9mm 60f MM OM1.
Cable Weight 0.1310 lbs/ft (0.1949 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 4712751 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
POF, Step Index, 1000 µm Core, 2.2 mm OD w/ Jacket - F-POF-1000-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 980 µm (38.58 mils)
Wavelength 400 to 1000 nm (4000 to 10000 Å)
View Details