Belden Inc. Outdoor OFC MLT: GLASS YARNS + CST + PE + PA with 12 Tubes of Ø1.9mm 72f MM OM3. GBKJD72

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 72 fibers (12t x 6f) MM OM3.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 72 fibers (12t x 6f) MM OM3.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + CST + PE + PA with 12 Tubes of Ø1.9mm 72f MM OM3. - GBKJD72 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + CST + PE + PA with 12 Tubes of Ø1.9mm 72f MM OM3.
GBKJD72
Outdoor OFC MLT: GLASS YARNS + CST + PE + PA with 12 Tubes of Ø1.9mm 72f MM OM3. GBKJD72
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 72 fibers (12t x 6f) MM OM3.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 72 fibers (12t x 6f) MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBKJD72
Product Name Outdoor OFC MLT: GLASS YARNS + CST + PE + PA with 12 Tubes of Ø1.9mm 72f MM OM3.
Cable Weight 0.3497 lbs/ft (0.5204 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, F-SBC, 1310/1550 nm, 1 m, FC/UPC - F-SBC-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00003 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details