Belden Inc. Outdoor OFC MLT: GLASS YARNS + CST + PE + PA with 12 Tubes of Ø1.9mm 144f SM OS2 G.652.D & G.657.A1. GBKJ844

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)SM OS2 G.652.D & G.657.A1.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)SM OS2 G.652.D & G.657.A1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + CST + PE + PA with 12 Tubes of Ø1.9mm 144f SM OS2 G.652.D & G.657.A1. - GBKJ844 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + CST + PE + PA with 12 Tubes of Ø1.9mm 144f SM OS2 G.652.D & G.657.A1.
GBKJ844
Outdoor OFC MLT: GLASS YARNS + CST + PE + PA with 12 Tubes of Ø1.9mm 144f SM OS2 G.652.D & G.657.A1. GBKJ844
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)SM OS2 G.652.D & G.657.A1.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBKJ844
Product Name Outdoor OFC MLT: GLASS YARNS + CST + PE + PA with 12 Tubes of Ø1.9mm 144f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.3497 lbs/ft (0.5204 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.20 NA, 50 µm Core. - F-MSD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details