Belden Inc. Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 108f SM OS2 G.657.B3. GBGJI08

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)SM OS2 G.657.B3.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)SM OS2 G.657.B3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBGJI08 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of 12 tubes, each with a diameter of 1.9mm, containing a total of 108 single-mode fibers compliant with G.657.B3 standards. The cable incorporates glass yarns for rodent protection and a polyamide layer for termite protection, ensuring durability in outdoor environments. This cable is suitable for installation in ducts, tunnels, and direct burial applications, making it ideal for industrial, telecom, cable TV, and broadcast networks. It has a water-tight core with water-blocking capabilities provided by glass yarns and tape. The cable's mechanical specifications include a maximum tensile strength of 6000 N for short-term installation and a minimum bend radius of 312 mm during installation. Operating temperature ranges from -30 ¬8C to +75 ¬8C, and it complies with relevant standards such as IEC 60794 and RoHS. The cable is also UV resistant, ensuring longevity when exposed to sunlight.

Datasheet Summary
Powered by GS/AI

The GBGJI08 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of 12 tubes, each with a diameter of 1.9mm, containing a total of 108 single-mode fibers compliant with G.657.B3 standards. The cable incorporates glass yarns for rodent protection and a polyamide layer for termite protection, ensuring durability in outdoor environments. This cable is suitable for installation in ducts, tunnels, and direct burial applications, making it ideal for industrial, telecom, cable TV, and broadcast networks. It has a water-tight core with water-blocking capabilities provided by glass yarns and tape. The cable's mechanical specifications include a maximum tensile strength of 6000 N for short-term installation and a minimum bend radius of 312 mm during installation. Operating temperature ranges from -30 ¬8C to +75 ¬8C, and it complies with relevant standards such as IEC 60794 and RoHS. The cable is also UV resistant, ensuring longevity when exposed to sunlight.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 108f SM OS2 G.657.B3. - GBGJI08 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 108f SM OS2 G.657.B3.
GBGJI08
Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 108f SM OS2 G.657.B3. GBGJI08
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)SM OS2 G.657.B3.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)SM OS2 G.657.B3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBGJI08
Product Name Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 108f SM OS2 G.657.B3.
Cable Weight 0.2813 lbs/ft (0.4186 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 400 µm Core - F-MBC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 400 µm (15.75 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00005 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details