Belden Inc. Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 108f SM OS2 G.657.A2. GBGJF08

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)SM OS2 G.657.A2.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)SM OS2 G.657.A2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBGJF08 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of 12 tubes, each with a diameter of 1.9mm, containing a total of 108 fibers (9 tubes with 12 fibers each) compliant with the SM OS2 G.657.A2 standard. The cable incorporates glass yarns for strength and a polyethylene outer jacket, providing durability and protection against environmental factors. This cable is suitable for outdoor installations in industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and direct burial applications. The cable is water-blocked with glass yarns and tape, ensuring reliable performance in wet conditions. The GBGJF08 has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm, making it suitable for high-performance data transmission. It can withstand a minimum bend radius of 312 mm during installation and 234 mm during operation, with a maximum tensile strength of 6000 N for short-term installation and 2000 N for long-term operation. The operating temperature range is from -30 ¬8C to +75 ¬8C, ensuring versatility in various climates. Overall, the GBGJF08 is a robust choice for engineers seeking a reliable outdoor fiber optic cable solution.

Datasheet Summary
Powered by GS/AI

The GBGJF08 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of 12 tubes, each with a diameter of 1.9mm, containing a total of 108 fibers (9 tubes with 12 fibers each) compliant with the SM OS2 G.657.A2 standard. The cable incorporates glass yarns for strength and a polyethylene outer jacket, providing durability and protection against environmental factors. This cable is suitable for outdoor installations in industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and direct burial applications. The cable is water-blocked with glass yarns and tape, ensuring reliable performance in wet conditions. The GBGJF08 has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm, making it suitable for high-performance data transmission. It can withstand a minimum bend radius of 312 mm during installation and 234 mm during operation, with a maximum tensile strength of 6000 N for short-term installation and 2000 N for long-term operation. The operating temperature range is from -30 ¬8C to +75 ¬8C, ensuring versatility in various climates. Overall, the GBGJF08 is a robust choice for engineers seeking a reliable outdoor fiber optic cable solution.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 108f SM OS2 G.657.A2. - GBGJF08 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 108f SM OS2 G.657.A2.
GBGJF08
Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 108f SM OS2 G.657.A2. GBGJF08
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)SM OS2 G.657.A2.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)SM OS2 G.657.A2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBGJF08
Product Name Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 108f SM OS2 G.657.A2.
Cable Weight 0.2813 lbs/ft (0.4186 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 5 m, FC/APC - F-PM480-C-5FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00030 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details