Belden Inc. Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 108f MM OM4. GBGJE08

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)MM OM4.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)MM OM4.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBGJE08 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of 12 tubes, each with a diameter of 1.9mm, containing a total of 108 fibers (9 tubes with 12 fibers each) compliant with OM4 specifications. The cable incorporates glass yarns for rodent protection and a polyamide layer for termite protection, ensuring durability in outdoor environments. This cable is suitable for installation in structured wiring systems, including industrial backbones, campus networks, and horizontal cabling. It is designed for direct burial and can be easily installed in ducts, tunnels, and trenches. The cable is water-tight and features a double jacket made of polyethylene, providing additional protection against environmental factors. In terms of performance, the GBGJE08 has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. It can withstand a minimum bend radius of 312 mm during installation and 234 mm during operation, with a maximum tensile strength of 6000 N for short-term installation and 2000 N for long-term operation. The operating temperature range is from -30 ¬8C to +75 ¬8C, making it suitable for a variety of climates. Compliance with relevant standards, including IEC 60794 and RoHS, further supports its reliability for outdoor applications.

Datasheet Summary
Powered by GS/AI

The GBGJE08 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of 12 tubes, each with a diameter of 1.9mm, containing a total of 108 fibers (9 tubes with 12 fibers each) compliant with OM4 specifications. The cable incorporates glass yarns for rodent protection and a polyamide layer for termite protection, ensuring durability in outdoor environments. This cable is suitable for installation in structured wiring systems, including industrial backbones, campus networks, and horizontal cabling. It is designed for direct burial and can be easily installed in ducts, tunnels, and trenches. The cable is water-tight and features a double jacket made of polyethylene, providing additional protection against environmental factors. In terms of performance, the GBGJE08 has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. It can withstand a minimum bend radius of 312 mm during installation and 234 mm during operation, with a maximum tensile strength of 6000 N for short-term installation and 2000 N for long-term operation. The operating temperature range is from -30 ¬8C to +75 ¬8C, making it suitable for a variety of climates. Compliance with relevant standards, including IEC 60794 and RoHS, further supports its reliability for outdoor applications.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 108f MM OM4. - GBGJE08 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 108f MM OM4.
GBGJE08
Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 108f MM OM4. GBGJE08
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)MM OM4.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBGJE08
Product Name Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 108f MM OM4.
Cable Weight 0.2813 lbs/ft (0.4186 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 10m, FC/APC Connectors. - F-SMF-28-C-10FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC/APC Narrow Key
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
QSFP DD 200G AOC - FODDD43P00007 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details