Belden Inc. Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 144f MM OM2. GBGJ244

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)MM OM2.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)MM OM2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBGJ244 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various outdoor applications, including structured wiring systems for industrial, telecom, and broadcast networks. It features a construction of 12 tubes, each with a diameter of 1.9mm, housing a total of 144 OM2 fibers arranged in a 12t x 12f configuration. The cable incorporates glass yarns for rodent protection and a polyamide layer for termite protection, enhancing its durability in harsh environments. This cable is suitable for direct burial and can be easily installed in ducts, tunnels, and trenches. It has a water-tight core, ensuring reliable performance in wet conditions. The maximum attenuation is specified at 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm, indicating good signal integrity. The cable can withstand a temperature range from -30 ¬8C to +75 ¬8C, making it versatile for various climates. Additionally, it complies with relevant standards such as IEC 60794 and ISO/IEC 11801-1, ensuring quality and reliability in its performance.

Datasheet Summary
Powered by GS/AI

The GBGJ244 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various outdoor applications, including structured wiring systems for industrial, telecom, and broadcast networks. It features a construction of 12 tubes, each with a diameter of 1.9mm, housing a total of 144 OM2 fibers arranged in a 12t x 12f configuration. The cable incorporates glass yarns for rodent protection and a polyamide layer for termite protection, enhancing its durability in harsh environments. This cable is suitable for direct burial and can be easily installed in ducts, tunnels, and trenches. It has a water-tight core, ensuring reliable performance in wet conditions. The maximum attenuation is specified at 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm, indicating good signal integrity. The cable can withstand a temperature range from -30 ¬8C to +75 ¬8C, making it versatile for various climates. Additionally, it complies with relevant standards such as IEC 60794 and ISO/IEC 11801-1, ensuring quality and reliability in its performance.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 144f MM OM2. - GBGJ244 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 144f MM OM2.
GBGJ244
Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 144f MM OM2. GBGJ244
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)MM OM2.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBGJ244
Product Name Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 144f MM OM2.
Cable Weight 0.2813 lbs/ft (0.4186 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.20 NA, 50 µm Core. - F-MSD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details