Belden Inc. Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 120f MM OM2. GBGJ220

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) MM OM2.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) MM OM2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBGJ220 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of 12 tubes, each with a diameter of 1.9mm, containing a total of 120 multimode OM2 fibers arranged in a 10t x 12f configuration. The cable incorporates glass yarns for rodent protection and a polyamide layer for termite protection, enhancing its durability in outdoor environments. This cable is suitable for installation in structured data wiring systems, including industrial, telecom, cable TV, and broadcast networks. It can be easily installed in ducts, tunnels, trenches, and is suitable for direct burial. The cable is water-blocked and has a double jacket made of polyethylene, providing additional protection against environmental factors. In terms of performance, the GBGJ220 has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. It can withstand a minimum bend radius of 312 mm during installation and 234 mm during operation, with a maximum tensile strength of 6000 N for short-term installation and 2000 N for long-term operation. The operating temperature range is from -30 ¬8C to +75 ¬8C, making it versatile for various climates. Compliance with relevant standards, including IEC 60794 and RoHS, ensures its reliability and safety for use in outdoor applications.

Datasheet Summary
Powered by GS/AI

The GBGJ220 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of 12 tubes, each with a diameter of 1.9mm, containing a total of 120 multimode OM2 fibers arranged in a 10t x 12f configuration. The cable incorporates glass yarns for rodent protection and a polyamide layer for termite protection, enhancing its durability in outdoor environments. This cable is suitable for installation in structured data wiring systems, including industrial, telecom, cable TV, and broadcast networks. It can be easily installed in ducts, tunnels, trenches, and is suitable for direct burial. The cable is water-blocked and has a double jacket made of polyethylene, providing additional protection against environmental factors. In terms of performance, the GBGJ220 has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. It can withstand a minimum bend radius of 312 mm during installation and 234 mm during operation, with a maximum tensile strength of 6000 N for short-term installation and 2000 N for long-term operation. The operating temperature range is from -30 ¬8C to +75 ¬8C, making it versatile for various climates. Compliance with relevant standards, including IEC 60794 and RoHS, ensures its reliability and safety for use in outdoor applications.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 120f MM OM2. - GBGJ220 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 120f MM OM2.
GBGJ220
Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 120f MM OM2. GBGJ220
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) MM OM2.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBGJ220
Product Name Outdoor OFC MLT: GLASS YARNS + PE + PA with 12 Tubes of Ø1.9mm 120f MM OM2.
Cable Weight 0.2813 lbs/ft (0.4186 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Multimode Patch Cord, Step Index, High Temperature, F-MCC-T,, 1 m, FC. - F-MCC-T-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details