Belden Inc. Outdoor OFC MLT: GLASS YARNS + PE + PA with 8 Tubes of Ø1.9mm 96f SM OS2 G.657.B3. GBGII96

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 96 fibers (8t x 12f) SM OS2 G.657.B3.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 96 fibers (8t x 12f) SM OS2 G.657.B3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBGII96 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a dry core construction with glass yarns providing strength and a polyethylene outer jacket, complemented by a polyamide layer for termite protection. The cable consists of 8 tubes, each with a diameter of 1.9mm, housing a total of 96 fibers (8 tubes x 12 fibers) compliant with the SM OS2 G.657.B3 standard. This cable is suitable for outdoor use in industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and trenches, and is capable of direct burial. The cable is water-tight, with water-blocking capabilities provided by glass yarns and tape. It has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The GBGII96 can withstand a temperature range from -30 ¬8C to +75 ¬8C for both operation and storage, and it meets various mechanical standards, including a maximum tensile strength of 6000 N during installation. The cable is UV resistant and complies with relevant environmental regulations, making it a robust choice for outdoor applications.

Datasheet Summary
Powered by GS/AI

The GBGII96 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a dry core construction with glass yarns providing strength and a polyethylene outer jacket, complemented by a polyamide layer for termite protection. The cable consists of 8 tubes, each with a diameter of 1.9mm, housing a total of 96 fibers (8 tubes x 12 fibers) compliant with the SM OS2 G.657.B3 standard. This cable is suitable for outdoor use in industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and trenches, and is capable of direct burial. The cable is water-tight, with water-blocking capabilities provided by glass yarns and tape. It has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The GBGII96 can withstand a temperature range from -30 ¬8C to +75 ¬8C for both operation and storage, and it meets various mechanical standards, including a maximum tensile strength of 6000 N during installation. The cable is UV resistant and complies with relevant environmental regulations, making it a robust choice for outdoor applications.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + PE + PA with 8 Tubes of Ø1.9mm 96f SM OS2 G.657.B3. - GBGII96 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + PE + PA with 8 Tubes of Ø1.9mm 96f SM OS2 G.657.B3.
GBGII96
Outdoor OFC MLT: GLASS YARNS + PE + PA with 8 Tubes of Ø1.9mm 96f SM OS2 G.657.B3. GBGII96
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 96 fibers (8t x 12f) SM OS2 G.657.B3.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 96 fibers (8t x 12f) SM OS2 G.657.B3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBGII96
Product Name Outdoor OFC MLT: GLASS YARNS + PE + PA with 8 Tubes of Ø1.9mm 96f SM OS2 G.657.B3.
Cable Weight 0.2991 lbs/ft (0.4451 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 1000 µm Core - F-MBE - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details