Belden Inc. Outdoor OFC MLT: GLASS YARNS + PE + PA with 8 Tubes of Ø1.9mm 64f SM OS2 G.657.A2. GBGIF64

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 64 fibers (8t x 8f) SM OS2 G.657.A2.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 64 fibers (8t x 8f) SM OS2 G.657.A2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + PE + PA with 8 Tubes of Ø1.9mm 64f SM OS2 G.657.A2. - GBGIF64 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + PE + PA with 8 Tubes of Ø1.9mm 64f SM OS2 G.657.A2.
GBGIF64
Outdoor OFC MLT: GLASS YARNS + PE + PA with 8 Tubes of Ø1.9mm 64f SM OS2 G.657.A2. GBGIF64
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 64 fibers (8t x 8f) SM OS2 G.657.A2.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 64 fibers (8t x 8f) SM OS2 G.657.A2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBGIF64
Product Name Outdoor OFC MLT: GLASS YARNS + PE + PA with 8 Tubes of Ø1.9mm 64f SM OS2 G.657.A2.
Cable Weight 0.2991 lbs/ft (0.4451 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-P-M3-2-R10-S4 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical Fiber, Singlemode, 488-633 nm, 0.10-0.14 NA - F-SA - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 488 to 633 nm (4880 to 6330 Å)
Numerical Aperture 0.1000 to 0.1400
View Details