Belden Inc. Outdoor OFC MLT: GLASS YARNS + PE + PA with 8 Tubes of Ø1.9mm 96f MM OM4. GBGIE96

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 96 fibers (8t x 12f) MM OM4.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 96 fibers (8t x 12f) MM OM4.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBGIE96 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of 8 tubes, each with a diameter of 1.9mm, containing a total of 96 multimode OM4 fibers arranged in a configuration of 8 tubes with 12 fibers each. The cable incorporates glass yarns for rodent protection and a polyamide layer for termite protection, enhancing its durability in outdoor environments. This cable is suitable for installation in industrial, telecom, cable TV, and broadcast networks, and is designed for direct burial. It has a water-tight core and is equipped with water-blocking glass yarns and tape. The cable's outer jacket is made of black polyethylene, providing UV protection and ensuring resilience against environmental factors. In terms of performance, the GBGIE96 has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. It can withstand a minimum bend radius of 318 mm during installation and 239 mm during operation, with a maximum tensile strength of 6000 N for short-term installation and 2000 N for long-term operation. The operating temperature range is from -30 ¬8C to +75 ¬8C, making it suitable for a wide range of outdoor conditions.

Datasheet Summary
Powered by GS/AI

The GBGIE96 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of 8 tubes, each with a diameter of 1.9mm, containing a total of 96 multimode OM4 fibers arranged in a configuration of 8 tubes with 12 fibers each. The cable incorporates glass yarns for rodent protection and a polyamide layer for termite protection, enhancing its durability in outdoor environments. This cable is suitable for installation in industrial, telecom, cable TV, and broadcast networks, and is designed for direct burial. It has a water-tight core and is equipped with water-blocking glass yarns and tape. The cable's outer jacket is made of black polyethylene, providing UV protection and ensuring resilience against environmental factors. In terms of performance, the GBGIE96 has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. It can withstand a minimum bend radius of 318 mm during installation and 239 mm during operation, with a maximum tensile strength of 6000 N for short-term installation and 2000 N for long-term operation. The operating temperature range is from -30 ¬8C to +75 ¬8C, making it suitable for a wide range of outdoor conditions.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + PE + PA with 8 Tubes of Ø1.9mm 96f MM OM4. - GBGIE96 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + PE + PA with 8 Tubes of Ø1.9mm 96f MM OM4.
GBGIE96
Outdoor OFC MLT: GLASS YARNS + PE + PA with 8 Tubes of Ø1.9mm 96f MM OM4. GBGIE96
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 96 fibers (8t x 12f) MM OM4.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 96 fibers (8t x 12f) MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBGIE96
Product Name Outdoor OFC MLT: GLASS YARNS + PE + PA with 8 Tubes of Ø1.9mm 96f MM OM4.
Cable Weight 0.2991 lbs/ft (0.4451 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Patch Cord, Endlessly Singlemode PM Fiber, 10 µm Core, 2m, FC/APC - F-SM10-PM-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 10 µm (0.3937 mils)
Connector Type FC/APC, Narrow Key
View Details