Belden Inc. Outdoor OFC MLT: GLASS YARNS + PE + PA with 6 Tubes of Ø1.9mm 72f MM OM3. GBGHD72

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM3.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBGHD72 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of six tubes, each with a diameter of 1.9mm, containing a total of 72 multimode OM3 fibers arranged in a 6t x 12f configuration. The cable incorporates glass yarns for rodent protection and a polyamide layer for termite protection, enhancing its durability in outdoor environments. This cable is suitable for installation in structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It can be easily installed in ducts, tunnels, trenches, and is suitable for direct burial. The cable is water-blocked and has a central strength member made of GRP, ensuring reliable performance in various conditions. The GBGHD72 has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm, with a minimum bend radius of 290 mm for short-term installation and 218 mm for long-term operation. It can withstand a maximum tensile strength of 6000 N during installation and 2000 N during operation. The operating temperature range is from -30 °C to +70 °C, making it versatile for different climates. The cable is compliant with relevant standards, including IEC 60794 and RoHS regulations.

Datasheet Summary
Powered by GS/AI

The GBGHD72 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of six tubes, each with a diameter of 1.9mm, containing a total of 72 multimode OM3 fibers arranged in a 6t x 12f configuration. The cable incorporates glass yarns for rodent protection and a polyamide layer for termite protection, enhancing its durability in outdoor environments. This cable is suitable for installation in structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It can be easily installed in ducts, tunnels, trenches, and is suitable for direct burial. The cable is water-blocked and has a central strength member made of GRP, ensuring reliable performance in various conditions. The GBGHD72 has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm, with a minimum bend radius of 290 mm for short-term installation and 218 mm for long-term operation. It can withstand a maximum tensile strength of 6000 N during installation and 2000 N during operation. The operating temperature range is from -30 °C to +70 °C, making it versatile for different climates. The cable is compliant with relevant standards, including IEC 60794 and RoHS regulations.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + PE + PA with 6 Tubes of Ø1.9mm 72f MM OM3. - GBGHD72 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + PE + PA with 6 Tubes of Ø1.9mm 72f MM OM3.
GBGHD72
Outdoor OFC MLT: GLASS YARNS + PE + PA with 6 Tubes of Ø1.9mm 72f MM OM3. GBGHD72
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM3.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBGHD72
Product Name Outdoor OFC MLT: GLASS YARNS + PE + PA with 6 Tubes of Ø1.9mm 72f MM OM3.
Cable Weight 0.2991 lbs/ft (0.4451 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Plastic Fiber Optic Cable - 43PT-CBS56FS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Fiber-optic cable - SOOC-TB-H-M4-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details