Belden Inc. Outdoor OFC MLT: ARAMID + PE + CST + PE with 12 Tubes of Ø1.9mm 132f SM OS2 G.657.A2. GBDJF32

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 1.9mm with 132 fibers (11t x 12f) SM OS2 G.657.A2.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 1.9mm with 132 fibers (11t x 12f) SM OS2 G.657.A2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBDJF32 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction that includes aramid yarns for strength, a polyethylene inner jacket, and a double jacket with a Corrugated Steel Tape armor for enhanced rodent protection. The cable consists of 12 tubes, each with a diameter of 1.9mm, accommodating a total of 132 fibers (11 tubes with 12 fibers each) compliant with the SM OS2 G.657.A2 standard. This cable is suitable for outdoor use in industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, trenches, and can be directly buried. The cable is water-blocked with aramid yarns and tape, ensuring durability in various environmental conditions. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C and has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The cable also meets several industry standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS regulations.

Datasheet Summary
Powered by GS/AI

The GBDJF32 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction that includes aramid yarns for strength, a polyethylene inner jacket, and a double jacket with a Corrugated Steel Tape armor for enhanced rodent protection. The cable consists of 12 tubes, each with a diameter of 1.9mm, accommodating a total of 132 fibers (11 tubes with 12 fibers each) compliant with the SM OS2 G.657.A2 standard. This cable is suitable for outdoor use in industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, trenches, and can be directly buried. The cable is water-blocked with aramid yarns and tape, ensuring durability in various environmental conditions. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C and has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The cable also meets several industry standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS regulations.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE + CST + PE with 12 Tubes of Ø1.9mm 132f SM OS2 G.657.A2. - GBDJF32 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE + CST + PE with 12 Tubes of Ø1.9mm 132f SM OS2 G.657.A2.
GBDJF32
Outdoor OFC MLT: ARAMID + PE + CST + PE with 12 Tubes of Ø1.9mm 132f SM OS2 G.657.A2. GBDJF32
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 1.9mm with 132 fibers (11t x 12f) SM OS2 G.657.A2.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 1.9mm with 132 fibers (11t x 12f) SM OS2 G.657.A2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBDJF32
Product Name Outdoor OFC MLT: ARAMID + PE + CST + PE with 12 Tubes of Ø1.9mm 132f SM OS2 G.657.A2.
Cable Weight 0.3944 lbs/ft (0.5869 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Kinetix 5-5m Fiber Optic Cable - 2090-SCEP5-0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Jacket Material Chlorinated Polyethylene
View Details
Polarization Maintaining Optical Fiber, Bow-Tie, 830-1060 nm, 0.14-0.18 NA. - F-SPF - Newport MKS
Specs
Wavelength 830 to 1060 nm (8300 to 10600 Å)
Numerical Aperture 0.1400 to 0.1800
Maximum Attenuation 5 dB/km (1.52 dB/1000 ft)
View Details