Belden Inc. Outdoor OFC MLT: ARAMID + PE + CST + PE with 12 Tubes of Ø1.9mm 144f MM OM3. GBDJD44

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)MM OM3.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)MM OM3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBDJD44 is an outdoor dry core optical fiber Multi Loose Tube cable designed for robust applications. It features a construction that includes aramid yarns for strength, a polyethylene inner jacket, and a double jacket with a corrugated steel tape armor for enhanced rodent protection. The cable consists of 12 tubes, each with a diameter of 1.9mm, accommodating a total of 144 fibers (12 tubes with 12 fibers each) of OM3 multimode fiber. This cable is suitable for outdoor use in structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in various environments such as ducts, tunnels, and direct burial applications. The cable is water-blocked with aramid yarns and tape, ensuring reliability in wet conditions. Optical performance specifications include a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. The cable can withstand a temperature range from -30 ¬8C to +70 ¬8C for operation and -5 ¬8C to +50 ¬8C during installation. Mechanical characteristics include a minimum bend radius of 334 mm and tensile strength ratings of 2850 N for short-term installation and 950 N for long-term operation. Compliance with relevant standards such as IEC 60794 and RoHS ensures its suitability for various applications.

Datasheet Summary
Powered by GS/AI

The GBDJD44 is an outdoor dry core optical fiber Multi Loose Tube cable designed for robust applications. It features a construction that includes aramid yarns for strength, a polyethylene inner jacket, and a double jacket with a corrugated steel tape armor for enhanced rodent protection. The cable consists of 12 tubes, each with a diameter of 1.9mm, accommodating a total of 144 fibers (12 tubes with 12 fibers each) of OM3 multimode fiber. This cable is suitable for outdoor use in structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in various environments such as ducts, tunnels, and direct burial applications. The cable is water-blocked with aramid yarns and tape, ensuring reliability in wet conditions. Optical performance specifications include a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. The cable can withstand a temperature range from -30 ¬8C to +70 ¬8C for operation and -5 ¬8C to +50 ¬8C during installation. Mechanical characteristics include a minimum bend radius of 334 mm and tensile strength ratings of 2850 N for short-term installation and 950 N for long-term operation. Compliance with relevant standards such as IEC 60794 and RoHS ensures its suitability for various applications.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE + CST + PE with 12 Tubes of Ø1.9mm 144f MM OM3. - GBDJD44 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE + CST + PE with 12 Tubes of Ø1.9mm 144f MM OM3.
GBDJD44
Outdoor OFC MLT: ARAMID + PE + CST + PE with 12 Tubes of Ø1.9mm 144f MM OM3. GBDJD44
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)MM OM3.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBDJD44
Product Name Outdoor OFC MLT: ARAMID + PE + CST + PE with 12 Tubes of Ø1.9mm 144f MM OM3.
Cable Weight 0.3944 lbs/ft (0.5869 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 400 µm Core - F-MBC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 400 µm (15.75 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details