Belden Inc. Outdoor OFC MLT: ARAMID + PE + CST + PE with 6 Tubes of Ø1.9mm 16f MM OM3. GBDHD16

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 16 fibers (2t x 8f) MM OM3.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 16 fibers (2t x 8f) MM OM3.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE + CST + PE with 6 Tubes of Ø1.9mm 16f MM OM3. - GBDHD16 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE + CST + PE with 6 Tubes of Ø1.9mm 16f MM OM3.
GBDHD16
Outdoor OFC MLT: ARAMID + PE + CST + PE with 6 Tubes of Ø1.9mm 16f MM OM3. GBDHD16
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 16 fibers (2t x 8f) MM OM3.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 16 fibers (2t x 8f) MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBDHD16
Product Name Outdoor OFC MLT: ARAMID + PE + CST + PE with 6 Tubes of Ø1.9mm 16f MM OM3.
Cable Weight 0.2396 lbs/ft (0.3565 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 1m, FC/APC Connectors. - F-SE-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5.4 µm (0.2126 mils)
Connector Type FC/APC Narrow Key
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00005 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details