Belden Inc. Outdoor OFC MLT: ARAMID + PE + CST + PE with 12 Tubes of Ø2.5mm 264f MM OM2. GBDF264

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 2.5mm with 264 fibers (11t x 24f) MM OM2.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 2.5mm with 264 fibers (11t x 24f) MM OM2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE + CST + PE with 12 Tubes of Ø2.5mm 264f MM OM2. - GBDF264 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE + CST + PE with 12 Tubes of Ø2.5mm 264f MM OM2.
GBDF264
Outdoor OFC MLT: ARAMID + PE + CST + PE with 12 Tubes of Ø2.5mm 264f MM OM2. GBDF264
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 2.5mm with 264 fibers (11t x 24f) MM OM2.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 2.5mm with 264 fibers (11t x 24f) MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBDF264
Product Name Outdoor OFC MLT: ARAMID + PE + CST + PE with 12 Tubes of Ø2.5mm 264f MM OM2.
Cable Weight 0.6012 lbs/ft (0.8947 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Fiber, Bow-Tie, 633-780 nm, 0.14-0.18 NA. - F-SPV - Newport MKS
Specs
Wavelength 633 to 780 nm (6330 to 7800 Å)
Numerical Aperture 0.1400 to 0.1800
Maximum Attenuation 15 dB/km (4.57 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00002 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details