Belden Inc. Outdoor OFC MLT: GLASS YARNS + CST + PE with 12 Tubes of Ø1.9mm 96f SM OS2 G.652.D & G.657.A1. GBCJ896

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 1.9mm with 96 fibers (12t x 8f) SM OS2 G.652.D & G.657.A1.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 1.9mm with 96 fibers (12t x 8f) SM OS2 G.652.D & G.657.A1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBCJ896 is an outdoor optical fiber Multi Loose Tube cable designed for robust applications. It features a construction of 12 tubes, each with a diameter of 1.9mm, containing a total of 96 fibers compliant with SM OS2 G.652.D and G.657.A1 standards. The cable incorporates glass yarns for strength, a Corrugated Steel Tape armor for enhanced rodent protection, and a polyethylene outer jacket, making it suitable for direct burial and outdoor environments. This cable is intended for use in structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in various outdoor settings such as ducts, tunnels, and trenches. The cable has a maximum attenuation of 0.24 dB/km at 1550 nm and 0.29 dB/km at 1625 nm, ensuring efficient signal transmission. The GBCJ896 is rated for a temperature range of -30 ¬8C to +70 ¬8C for operation and -5 ¬8C to +50 ¬8C for installation. It meets several standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with environmental regulations such as RoHS. The cable's construction also includes waterblocking features, ensuring reliability in wet conditions.

Datasheet Summary
Powered by GS/AI

The GBCJ896 is an outdoor optical fiber Multi Loose Tube cable designed for robust applications. It features a construction of 12 tubes, each with a diameter of 1.9mm, containing a total of 96 fibers compliant with SM OS2 G.652.D and G.657.A1 standards. The cable incorporates glass yarns for strength, a Corrugated Steel Tape armor for enhanced rodent protection, and a polyethylene outer jacket, making it suitable for direct burial and outdoor environments. This cable is intended for use in structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in various outdoor settings such as ducts, tunnels, and trenches. The cable has a maximum attenuation of 0.24 dB/km at 1550 nm and 0.29 dB/km at 1625 nm, ensuring efficient signal transmission. The GBCJ896 is rated for a temperature range of -30 ¬8C to +70 ¬8C for operation and -5 ¬8C to +50 ¬8C for installation. It meets several standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with environmental regulations such as RoHS. The cable's construction also includes waterblocking features, ensuring reliability in wet conditions.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + CST + PE with 12 Tubes of Ø1.9mm 96f SM OS2 G.652.D & G.657.A1. - GBCJ896 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + CST + PE with 12 Tubes of Ø1.9mm 96f SM OS2 G.652.D & G.657.A1.
GBCJ896
Outdoor OFC MLT: GLASS YARNS + CST + PE with 12 Tubes of Ø1.9mm 96f SM OS2 G.652.D & G.657.A1. GBCJ896
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 1.9mm with 96 fibers (12t x 8f) SM OS2 G.652.D & G.657.A1.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 1.9mm with 96 fibers (12t x 8f) SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBCJ896
Product Name Outdoor OFC MLT: GLASS YARNS + CST + PE with 12 Tubes of Ø1.9mm 96f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.3125 lbs/ft (0.4651 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 200 µm Core. - F-MBB - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
QSFP DD 200G AOC - FODDD43P00007 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details