Belden Inc. Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.B3. GBCII84

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.657.B3.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.657.B3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBCII84 is an outdoor optical fiber cable designed for various structured wiring applications, including industrial and telecom networks. It features a multi loose tube construction with eight tubes, each measuring 1.9mm in diameter, containing a total of 84 single-mode fibers compliant with G.657.B3 standards. The cable incorporates glass yarns for strength and is protected by a corrugated steel tape armor, enhancing its resistance to rodent damage. This cable is suitable for direct burial and can be installed in ducts, tunnels, and trenches. It has a water-tight core, utilizing waterblocking glass yarns and tape to prevent moisture ingress. The operating temperature range is from -30 ¬8C to +70 ¬8C, with a storage temperature range also spanning -30 ¬8C to +70 ¬8C. The cable demonstrates low attenuation rates of 0.30 dB/km at both 1550 nm and 1625 nm wavelengths, making it effective for long-distance data transmission. With a bulk weight of 185 kg/km, the cable meets various mechanical standards, including a maximum tensile strength of 6000 N for installation and 2000 N for operation. It is compliant with relevant environmental regulations, including RoHS and REACH, and offers UV protection.

Datasheet Summary
Powered by GS/AI

The GBCII84 is an outdoor optical fiber cable designed for various structured wiring applications, including industrial and telecom networks. It features a multi loose tube construction with eight tubes, each measuring 1.9mm in diameter, containing a total of 84 single-mode fibers compliant with G.657.B3 standards. The cable incorporates glass yarns for strength and is protected by a corrugated steel tape armor, enhancing its resistance to rodent damage. This cable is suitable for direct burial and can be installed in ducts, tunnels, and trenches. It has a water-tight core, utilizing waterblocking glass yarns and tape to prevent moisture ingress. The operating temperature range is from -30 ¬8C to +70 ¬8C, with a storage temperature range also spanning -30 ¬8C to +70 ¬8C. The cable demonstrates low attenuation rates of 0.30 dB/km at both 1550 nm and 1625 nm wavelengths, making it effective for long-distance data transmission. With a bulk weight of 185 kg/km, the cable meets various mechanical standards, including a maximum tensile strength of 6000 N for installation and 2000 N for operation. It is compliant with relevant environmental regulations, including RoHS and REACH, and offers UV protection.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.B3. - GBCII84 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.B3.
GBCII84
Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.B3. GBCII84
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.657.B3.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.657.B3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBCII84
Product Name Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.B3.
Cable Weight 0.2753 lbs/ft (0.4097 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, 633nm, F-SV-C, 1m, FC/APC Connectors. - F-SV-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 4.3 µm (0.1693 mils)
Connector Type FC/APC Narrow Key
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details