Belden Inc. Outdoor OFC MLT: GLASS YARNS + CST + PE with 6 Tubes of Ø1.9mm 24f SM OS2 G.657.A2. GBCHF24

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 24 fibers (2t x 12f) SM OS2 G.657.A2.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 24 fibers (2t x 12f) SM OS2 G.657.A2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBCHF24 is an outdoor optical fiber cable designed for robust applications, featuring a Multi Loose Tube construction with six tubes, each measuring vò1.9mm and containing a total of 24 single-mode fibers compliant with G.657.A2 standards. The cable incorporates glass yarns for strength and is protected by a Corrugated Steel Tape armor, enhancing its resistance to rodent damage. This cable is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and direct burial scenarios. The cable's water-tight construction includes waterblocking glass yarns and tape, ensuring reliable performance in wet conditions. With a maximum attenuation of 0.30 dB/km at both 1550 nm and 1625 nm, the cable maintains high signal integrity. It can withstand a temperature range of -30 ¬8C to +70 ¬8C, making it versatile for different environmental conditions. The cable also meets several industry standards, including IEC 60794 and RoHS compliance, ensuring it adheres to safety and environmental regulations.

Datasheet Summary
Powered by GS/AI

The GBCHF24 is an outdoor optical fiber cable designed for robust applications, featuring a Multi Loose Tube construction with six tubes, each measuring vò1.9mm and containing a total of 24 single-mode fibers compliant with G.657.A2 standards. The cable incorporates glass yarns for strength and is protected by a Corrugated Steel Tape armor, enhancing its resistance to rodent damage. This cable is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and direct burial scenarios. The cable's water-tight construction includes waterblocking glass yarns and tape, ensuring reliable performance in wet conditions. With a maximum attenuation of 0.30 dB/km at both 1550 nm and 1625 nm, the cable maintains high signal integrity. It can withstand a temperature range of -30 ¬8C to +70 ¬8C, making it versatile for different environmental conditions. The cable also meets several industry standards, including IEC 60794 and RoHS compliance, ensuring it adheres to safety and environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + CST + PE with 6 Tubes of Ø1.9mm 24f SM OS2 G.657.A2. - GBCHF24 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + CST + PE with 6 Tubes of Ø1.9mm 24f SM OS2 G.657.A2.
GBCHF24
Outdoor OFC MLT: GLASS YARNS + CST + PE with 6 Tubes of Ø1.9mm 24f SM OS2 G.657.A2. GBCHF24
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 24 fibers (2t x 12f) SM OS2 G.657.A2.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 24 fibers (2t x 12f) SM OS2 G.657.A2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBCHF24
Product Name Outdoor OFC MLT: GLASS YARNS + CST + PE with 6 Tubes of Ø1.9mm 24f SM OS2 G.657.A2.
Cable Weight 0.1994 lbs/ft (0.2968 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Graded Index, High Temp, 850/1300nm, 0.20 NA, 50µm Core. - F-MSD-T - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00008 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details