Belden Inc. Outdoor OFC MLT: GLASS YARNS + CST + PE with 6 Tubes of Ø1.9mm 16f MM OM4. GBCHE16

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 16 fibers (2t x 8f) MM OM4.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 16 fibers (2t x 8f) MM OM4.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBCHE16 is an outdoor dry core optical fiber Multi Loose Tube cable designed for robust applications. It features six tubes, each with a diameter of 1.9mm, containing a total of 16 fibers configured as 2 tubes with 8 fibers each, compliant with OM4 multimode specifications. The cable incorporates glass yarns for strength, a Corrugated Steel Tape armor for enhanced rodent protection, and a polyethylene outer jacket. This cable is suitable for outdoor use in structured wiring systems, including industrial backbones, campus networks, and direct burial applications. It is designed for easy installation in various environments such as ducts, tunnels, and trenches. The cable is water-blocked and has a central strength member made of GRP, ensuring durability and reliability in harsh conditions. The GBCHE16 can operate within a temperature range of -30 ¬8C to +70 ¬8C and has a maximum tensile strength of 3900 N for short-term installation. It meets several standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS regulations.

Datasheet Summary
Powered by GS/AI

The GBCHE16 is an outdoor dry core optical fiber Multi Loose Tube cable designed for robust applications. It features six tubes, each with a diameter of 1.9mm, containing a total of 16 fibers configured as 2 tubes with 8 fibers each, compliant with OM4 multimode specifications. The cable incorporates glass yarns for strength, a Corrugated Steel Tape armor for enhanced rodent protection, and a polyethylene outer jacket. This cable is suitable for outdoor use in structured wiring systems, including industrial backbones, campus networks, and direct burial applications. It is designed for easy installation in various environments such as ducts, tunnels, and trenches. The cable is water-blocked and has a central strength member made of GRP, ensuring durability and reliability in harsh conditions. The GBCHE16 can operate within a temperature range of -30 ¬8C to +70 ¬8C and has a maximum tensile strength of 3900 N for short-term installation. It meets several standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS regulations.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + CST + PE with 6 Tubes of Ø1.9mm 16f MM OM4. - GBCHE16 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + CST + PE with 6 Tubes of Ø1.9mm 16f MM OM4.
GBCHE16
Outdoor OFC MLT: GLASS YARNS + CST + PE with 6 Tubes of Ø1.9mm 16f MM OM4. GBCHE16
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 16 fibers (2t x 8f) MM OM4.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 16 fibers (2t x 8f) MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBCHE16
Product Name Outdoor OFC MLT: GLASS YARNS + CST + PE with 6 Tubes of Ø1.9mm 16f MM OM4.
Cable Weight 0.1994 lbs/ft (0.2968 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00006 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 3m, FC/APC Connectors. - F-SE-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5.4 µm (0.2126 mils)
Connector Type FC/APC Narrow Key
View Details