Belden Inc. Outdoor OFC MLT: GLASS YARNS + CST + PE with 6 Tubes of Ø1.9mm 6f MM OM4. GBCHE06

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 6 fibers (1t x 6f) MM OM4.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 6 fibers (1t x 6f) MM OM4.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBCHE06 is an outdoor optical fiber Multi Loose Tube cable designed for robust applications. It features a dry core construction with glass yarns as strength members, ensuring durability and flexibility. The cable is armored with Corrugated Steel Tape, providing full rodent protection, making it suitable for harsh outdoor environments. It consists of six tubes, each with a diameter of 1.9mm, containing six fibers of multimode OM4 type. This cable is designed for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It is suitable for installation in ducts, tunnels, trenches, and can be directly buried. The cable is water-blocked and has a polyethylene outer jacket, which offers UV protection. Mechanical specifications include a minimum bend radius of 222 mm and a maximum tensile strength of 3900 N for short-term installation. The operating temperature range is from -30 ¬8C to +70 ¬8C, with installation temperatures between -5 ¬8C and +50 ¬8C. Compliance with standards such as IEC 60794 and RoHS 2 ensures that the product meets industry requirements.

Datasheet Summary
Powered by GS/AI

The GBCHE06 is an outdoor optical fiber Multi Loose Tube cable designed for robust applications. It features a dry core construction with glass yarns as strength members, ensuring durability and flexibility. The cable is armored with Corrugated Steel Tape, providing full rodent protection, making it suitable for harsh outdoor environments. It consists of six tubes, each with a diameter of 1.9mm, containing six fibers of multimode OM4 type. This cable is designed for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It is suitable for installation in ducts, tunnels, trenches, and can be directly buried. The cable is water-blocked and has a polyethylene outer jacket, which offers UV protection. Mechanical specifications include a minimum bend radius of 222 mm and a maximum tensile strength of 3900 N for short-term installation. The operating temperature range is from -30 ¬8C to +70 ¬8C, with installation temperatures between -5 ¬8C and +50 ¬8C. Compliance with standards such as IEC 60794 and RoHS 2 ensures that the product meets industry requirements.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + CST + PE with 6 Tubes of Ø1.9mm 6f MM OM4. - GBCHE06 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + CST + PE with 6 Tubes of Ø1.9mm 6f MM OM4.
GBCHE06
Outdoor OFC MLT: GLASS YARNS + CST + PE with 6 Tubes of Ø1.9mm 6f MM OM4. GBCHE06
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 6 fibers (1t x 6f) MM OM4.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 6 fibers (1t x 6f) MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBCHE06
Product Name Outdoor OFC MLT: GLASS YARNS + CST + PE with 6 Tubes of Ø1.9mm 6f MM OM4.
Cable Weight 0.1994 lbs/ft (0.2968 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Singlemode, 1310-1550 nm, Reduced Cladding - F-SM1250-9/80 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
Numerical Aperture 0.1500 to 0.1700
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00009 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details