Belden Inc. Outdoor OFC MLT: GLASS YARNS + CST + PE with 6 Tubes of Ø1.9mm 72f MM OM5. GBCHC72

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM5.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM5.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBCHC72 is an outdoor optical fiber Multi Loose Tube cable designed for robust applications. It features a dry core construction with glass yarns as strength members, ensuring durability and flexibility. The cable is protected by a Corrugated Steel Tape armor, providing full rodent protection, making it suitable for harsh outdoor environments. This cable contains six tubes, each with a diameter of 1.9mm, accommodating a total of 72 multimode OM5 fibers arranged in a 6t x 12f configuration. It is designed for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. The cable is suitable for installation in ducts, tunnels, trenches, and can be directly buried. The GBCHC72 has a minimum bend radius of 222 mm for both installation and operation, with a maximum tensile strength of 3900 N during installation and 1300 N during operation. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C and is compliant with relevant standards, including IEC 60794 and RoHS 2. The outer jacket is made of black polyethylene, providing UV protection and ensuring longevity in outdoor settings.

Datasheet Summary
Powered by GS/AI

The GBCHC72 is an outdoor optical fiber Multi Loose Tube cable designed for robust applications. It features a dry core construction with glass yarns as strength members, ensuring durability and flexibility. The cable is protected by a Corrugated Steel Tape armor, providing full rodent protection, making it suitable for harsh outdoor environments. This cable contains six tubes, each with a diameter of 1.9mm, accommodating a total of 72 multimode OM5 fibers arranged in a 6t x 12f configuration. It is designed for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. The cable is suitable for installation in ducts, tunnels, trenches, and can be directly buried. The GBCHC72 has a minimum bend radius of 222 mm for both installation and operation, with a maximum tensile strength of 3900 N during installation and 1300 N during operation. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C and is compliant with relevant standards, including IEC 60794 and RoHS 2. The outer jacket is made of black polyethylene, providing UV protection and ensuring longevity in outdoor settings.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + CST + PE with 6 Tubes of Ø1.9mm 72f MM OM5. - GBCHC72 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + CST + PE with 6 Tubes of Ø1.9mm 72f MM OM5.
GBCHC72
Outdoor OFC MLT: GLASS YARNS + CST + PE with 6 Tubes of Ø1.9mm 72f MM OM5. GBCHC72
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM5.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM5.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBCHC72
Product Name Outdoor OFC MLT: GLASS YARNS + CST + PE with 6 Tubes of Ø1.9mm 72f MM OM5.
Cable Weight 0.1994 lbs/ft (0.2968 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Optical Fiber, Panda, 980 nm, 0.10-0.13 NA - F-PM980 - Newport MKS
Specs
Wavelength 980 nm (9800 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 2.5 dB/km (0.7620 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOEZ-LLG-SE-0,5-M4 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers
QSFP DD 200G AOC - FODDD43P00015 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details