The GBCH136 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a dry core construction with glass yarns providing strength, and is protected by a Corrugated Steel Tape armor, enhancing its resistance to rodent damage. The cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 36 multimode OM1 fibers arranged in a 3t x 12f configuration. This cable is suitable for outdoor use in environments such as industrial backbones, campus networks, and telecommunications. It can be installed in ducts, tunnels, and trenches, and is rated for direct burial. The cable is water-blocked using glass yarns and tape, ensuring protection against moisture ingress. Mechanical specifications include a minimum bend radius of 222 mm for both installation and operation, with a maximum tensile strength of 3900 N during installation and 1300 N during operation. The operating temperature range is from -30 °C to +70 °C, making it versatile for various climates. The outer jacket is made of black polyethylene, providing UV protection. Overall, the GBCH136 is a robust option for engineers seeking a reliable outdoor fiber optic solution with enhanced durability and installation flexibility.
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) MM OM1.
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | GBCH136 |
| Product Name | Outdoor OFC MLT: GLASS YARNS + CST + PE with 6 Tubes of Ø1.9mm 36f MM OM1. |
| Cable Weight | 0.1994 lbs/ft (0.2968 g/mm) |