Belden Inc. Outdoor OFC MLT: GLASS YARNS + CST + PE with 12 Tubes of Ø2.5mm 216f SM OS2 G.657.A2. GBCFF16

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 2.5mm with 216 fibers (9t x 24f) SM OS2 G.657.A2.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 2.5mm with 216 fibers (9t x 24f) SM OS2 G.657.A2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBCFF16 is an outdoor optical fiber cable designed for various structured wiring applications, including industrial and telecom networks. It features a multi loose tube construction with 12 tubes, each having a diameter of 2.5mm, and accommodates a total of 216 fibers (9 tubes with 24 fibers each) compliant with the SM OS2 G.657.A2 standard. The cable is reinforced with glass yarns as a strength member and is protected by a corrugated steel tape armor, providing enhanced rodent protection. This cable is suitable for direct burial and can be installed in ducts, tunnels, and trenches. It has a water-tight core, utilizing waterblocking glass yarns and tape to prevent moisture ingress. The outer jacket is made of black polyethylene, with a nominal diameter of 18.5 mm and includes a ripcord for ease of installation. Optical performance is characterized by a maximum attenuation of 0.30 dB/km at both 1550 nm and 1625 nm wavelengths. The cable can withstand a temperature range of -30 °C to +70 °C for operation and -5 °C to +50 °C during installation. It meets various standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS regulations.

Datasheet Summary
Powered by GS/AI

The GBCFF16 is an outdoor optical fiber cable designed for various structured wiring applications, including industrial and telecom networks. It features a multi loose tube construction with 12 tubes, each having a diameter of 2.5mm, and accommodates a total of 216 fibers (9 tubes with 24 fibers each) compliant with the SM OS2 G.657.A2 standard. The cable is reinforced with glass yarns as a strength member and is protected by a corrugated steel tape armor, providing enhanced rodent protection. This cable is suitable for direct burial and can be installed in ducts, tunnels, and trenches. It has a water-tight core, utilizing waterblocking glass yarns and tape to prevent moisture ingress. The outer jacket is made of black polyethylene, with a nominal diameter of 18.5 mm and includes a ripcord for ease of installation. Optical performance is characterized by a maximum attenuation of 0.30 dB/km at both 1550 nm and 1625 nm wavelengths. The cable can withstand a temperature range of -30 °C to +70 °C for operation and -5 °C to +50 °C during installation. It meets various standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS regulations.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + CST + PE with 12 Tubes of Ø2.5mm 216f SM OS2 G.657.A2. - GBCFF16 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + CST + PE with 12 Tubes of Ø2.5mm 216f SM OS2 G.657.A2.
GBCFF16
Outdoor OFC MLT: GLASS YARNS + CST + PE with 12 Tubes of Ø2.5mm 216f SM OS2 G.657.A2. GBCFF16
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 2.5mm with 216 fibers (9t x 24f) SM OS2 G.657.A2.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 2.5mm with 216 fibers (9t x 24f) SM OS2 G.657.A2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBCFF16
Product Name Outdoor OFC MLT: GLASS YARNS + CST + PE with 12 Tubes of Ø2.5mm 216f SM OS2 G.657.A2.
Cable Weight 0.4613 lbs/ft (0.6865 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 358681 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers