Belden Inc. Outdoor OFC MLT: GLASS YARNS + CST + PE with 12 Tubes of Ø2.5mm 216f MM OM2. GBCF216

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 2.5mm with 216 fibers (9t x 24f) MM OM2.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 2.5mm with 216 fibers (9t x 24f) MM OM2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBCF216 is an outdoor optical fiber Multi Loose Tube cable designed for robust applications. It features a dry core construction with glass yarns providing strength, and is protected by a Corrugated Steel Tape armor, enhancing its resistance to rodent damage. The cable consists of 12 tubes, each with a diameter of 2.5mm, housing a total of 216 fibers arranged in a configuration of 9 tubes with 24 fibers each, compliant with OM2 specifications. This cable is suitable for outdoor use in structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in various environments such as ducts, tunnels, and direct burial applications. The cable is water-tight, utilizing waterblocking glass yarns and tape, and has a polyethylene outer jacket that provides UV protection. In terms of mechanical characteristics, the cable can withstand a maximum tensile strength of 3600 N during installation and 1200 N during operation. It has a minimum bend radius of 350 mm for both installation and operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, making it suitable for diverse environmental conditions. The GBCF216 complies with relevant standards, including IEC 60794 and RoHS directives, ensuring its reliability and safety for outdoor applications.

Datasheet Summary
Powered by GS/AI

The GBCF216 is an outdoor optical fiber Multi Loose Tube cable designed for robust applications. It features a dry core construction with glass yarns providing strength, and is protected by a Corrugated Steel Tape armor, enhancing its resistance to rodent damage. The cable consists of 12 tubes, each with a diameter of 2.5mm, housing a total of 216 fibers arranged in a configuration of 9 tubes with 24 fibers each, compliant with OM2 specifications. This cable is suitable for outdoor use in structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in various environments such as ducts, tunnels, and direct burial applications. The cable is water-tight, utilizing waterblocking glass yarns and tape, and has a polyethylene outer jacket that provides UV protection. In terms of mechanical characteristics, the cable can withstand a maximum tensile strength of 3600 N during installation and 1200 N during operation. It has a minimum bend radius of 350 mm for both installation and operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, making it suitable for diverse environmental conditions. The GBCF216 complies with relevant standards, including IEC 60794 and RoHS directives, ensuring its reliability and safety for outdoor applications.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + CST + PE with 12 Tubes of Ø2.5mm 216f MM OM2. - GBCF216 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + CST + PE with 12 Tubes of Ø2.5mm 216f MM OM2.
GBCF216
Outdoor OFC MLT: GLASS YARNS + CST + PE with 12 Tubes of Ø2.5mm 216f MM OM2. GBCF216
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 2.5mm with 216 fibers (9t x 24f) MM OM2.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 2.5mm with 216 fibers (9t x 24f) MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBCF216
Product Name Outdoor OFC MLT: GLASS YARNS + CST + PE with 12 Tubes of Ø2.5mm 216f MM OM2.
Cable Weight 0.4613 lbs/ft (0.6865 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Optical Fiber, Bow-Tie, 830-1060 nm, 0.14-0.18 NA. - F-SPF - Newport MKS
Specs
Wavelength 830 to 1060 nm (8300 to 10600 Å)
Numerical Aperture 0.1400 to 0.1800
Maximum Attenuation 5 dB/km (1.52 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00025 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details