Belden Inc. Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø2.5mm 192f SM OS2 G.657.A2. GBCEF92

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 2.5mm with 192 fibers (8t x 24f) SM OS2 G.657.A2.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 2.5mm with 192 fibers (8t x 24f) SM OS2 G.657.A2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø2.5mm 192f SM OS2 G.657.A2. - GBCEF92 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø2.5mm 192f SM OS2 G.657.A2.
GBCEF92
Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø2.5mm 192f SM OS2 G.657.A2. GBCEF92
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 2.5mm with 192 fibers (8t x 24f) SM OS2 G.657.A2.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 2.5mm with 192 fibers (8t x 24f) SM OS2 G.657.A2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBCEF92
Product Name Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø2.5mm 192f SM OS2 G.657.A2.
Cable Weight 0.3423 lbs/ft (0.5094 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 1000 µm Core - F-MBE - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00006 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details