Belden Inc. Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø2.5mm 192f SM OS2 G.652.D & G.657.A1. GBCE892

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 2.5mm with 192 fibers (8t x 24f) SM OS2 G.652.D & G.657.A1.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 2.5mm with 192 fibers (8t x 24f) SM OS2 G.652.D & G.657.A1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBCE892 is an outdoor dry core optical fiber Multi Loose Tube cable designed for robust applications. It features a construction of glass yarns as strength members, a Corrugated Steel Tape armor for enhanced rodent protection, and a polyethylene outer jacket. The cable consists of 8 tubes, each with a diameter of 2.5mm, accommodating a total of 192 fibers, specifically SM OS2 G.652.D and G.657.A1. This cable is suitable for outdoor use in structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, trenches, and is suitable for direct burial. The cable is water-tight, utilizing waterblocking aramid yarns and tape, and has a bulk weight of 230 kg/km. Optical performance includes a maximum attenuation of 0.24 dB/km at 1550 nm and 0.29 dB/km at 1625 nm. The cable can withstand a minimum bend radius of 318 mm for both installation and operation, with a maximum tensile strength of 6000 N during installation and 2000 N during operation. It operates effectively within a temperature range of -30 °C to +70 °C and complies with relevant standards, including IEC 60794 and RoHS 2.

Datasheet Summary
Powered by GS/AI

The GBCE892 is an outdoor dry core optical fiber Multi Loose Tube cable designed for robust applications. It features a construction of glass yarns as strength members, a Corrugated Steel Tape armor for enhanced rodent protection, and a polyethylene outer jacket. The cable consists of 8 tubes, each with a diameter of 2.5mm, accommodating a total of 192 fibers, specifically SM OS2 G.652.D and G.657.A1. This cable is suitable for outdoor use in structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, trenches, and is suitable for direct burial. The cable is water-tight, utilizing waterblocking aramid yarns and tape, and has a bulk weight of 230 kg/km. Optical performance includes a maximum attenuation of 0.24 dB/km at 1550 nm and 0.29 dB/km at 1625 nm. The cable can withstand a minimum bend radius of 318 mm for both installation and operation, with a maximum tensile strength of 6000 N during installation and 2000 N during operation. It operates effectively within a temperature range of -30 °C to +70 °C and complies with relevant standards, including IEC 60794 and RoHS 2.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø2.5mm 192f SM OS2 G.652.D & G.657.A1. - GBCE892 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø2.5mm 192f SM OS2 G.652.D & G.657.A1.
GBCE892
Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø2.5mm 192f SM OS2 G.652.D & G.657.A1. GBCE892
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 2.5mm with 192 fibers (8t x 24f) SM OS2 G.652.D & G.657.A1.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 2.5mm with 192 fibers (8t x 24f) SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBCE892
Product Name Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø2.5mm 192f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.3423 lbs/ft (0.5094 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Plastic Fiber Optic Cable - 43PT-NAS66RS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details