Belden Inc. Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø2.5mm 168f MM OM2. GBCE268

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 2.5mm with 168 fibers (7t x 24f) MM OM2.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 2.5mm with 168 fibers (7t x 24f) MM OM2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø2.5mm 168f MM OM2. - GBCE268 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø2.5mm 168f MM OM2.
GBCE268
Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø2.5mm 168f MM OM2. GBCE268
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 2.5mm with 168 fibers (7t x 24f) MM OM2.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 2.5mm with 168 fibers (7t x 24f) MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBCE268
Product Name Outdoor OFC MLT: GLASS YARNS + CST + PE with 8 Tubes of Ø2.5mm 168f MM OM2.
Cable Weight 0.3423 lbs/ft (0.5094 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PM Fiber Patch Cable, Panda, F-PM630, 630 nm, 1 m, FC/APC - F-PM630-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 630 nm (6300 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00030 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details