Belden Inc. Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø1.9mm 120f SM OS2 G.657.B3. GBAJI20

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) SM OS2 G.657.B3.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) SM OS2 G.657.B3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBAJI20 is an outdoor optical fiber cable designed for various structured wiring applications, featuring a multi loose tube construction with 12 tubes, each measuring 1.9mm in diameter. It contains a total of 120 single-mode fibers compliant with G.657.B3 standards, organized as 10 tubes with 12 fibers each. The cable is constructed with aramid yarns for strength and a polyethylene outer jacket, ensuring durability and protection against environmental factors. This cable is suitable for outdoor installations in industrial, telecom, cable TV, and broadcast networks. It can be easily installed in ducts, tunnels, and trenches, and is rated for direct burial. The cable's water-tight design includes waterblocking aramid yarns and tape, enhancing its reliability in wet conditions. Optical performance is characterized by a maximum attenuation of 0.30 dB/km at both 1550 nm and 1625 nm wavelengths. The cable can withstand a minimum bend radius of 254 mm during installation and 191 mm during operation, with a maximum tensile strength of 2850 N for short-term installation and 950 N for long-term operation. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C and complies with relevant standards, including IEC 60794 and RoHS directives.

Datasheet Summary
Powered by GS/AI

The GBAJI20 is an outdoor optical fiber cable designed for various structured wiring applications, featuring a multi loose tube construction with 12 tubes, each measuring 1.9mm in diameter. It contains a total of 120 single-mode fibers compliant with G.657.B3 standards, organized as 10 tubes with 12 fibers each. The cable is constructed with aramid yarns for strength and a polyethylene outer jacket, ensuring durability and protection against environmental factors. This cable is suitable for outdoor installations in industrial, telecom, cable TV, and broadcast networks. It can be easily installed in ducts, tunnels, and trenches, and is rated for direct burial. The cable's water-tight design includes waterblocking aramid yarns and tape, enhancing its reliability in wet conditions. Optical performance is characterized by a maximum attenuation of 0.30 dB/km at both 1550 nm and 1625 nm wavelengths. The cable can withstand a minimum bend radius of 254 mm during installation and 191 mm during operation, with a maximum tensile strength of 2850 N for short-term installation and 950 N for long-term operation. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C and complies with relevant standards, including IEC 60794 and RoHS directives.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø1.9mm 120f SM OS2 G.657.B3. - GBAJI20 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø1.9mm 120f SM OS2 G.657.B3.
GBAJI20
Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø1.9mm 120f SM OS2 G.657.B3. GBAJI20
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) SM OS2 G.657.B3.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) SM OS2 G.657.B3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBAJI20
Product Name Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø1.9mm 120f SM OS2 G.657.B3.
Cable Weight 0.1905 lbs/ft (0.2835 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
POF, Step Index, 1000 µm Core, 2.2 mm OD w/ Jacket - F-POF-1000-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 980 µm (38.58 mils)
Wavelength 400 to 1000 nm (4000 to 10000 Å)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-M4-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers