Belden Inc. Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø1.9mm 120f MM OM4. GBAJE20

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) MM OM4.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) MM OM4.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø1.9mm 120f MM OM4. - GBAJE20 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø1.9mm 120f MM OM4.
GBAJE20
Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø1.9mm 120f MM OM4. GBAJE20
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) MM OM4.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBAJE20
Product Name Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø1.9mm 120f MM OM4.
Cable Weight 0.1905 lbs/ft (0.2835 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 600 µm Core, Moderate Power - F-MSC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00020 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details