Belden Inc. Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø1.9mm 132f SM OS2 G.652.D & G.657.A1. GBAJ832

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 132 fibers (11t x 12f) SM OS2 G.652.D & G.657.A1.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 132 fibers (11t x 12f) SM OS2 G.652.D & G.657.A1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø1.9mm 132f SM OS2 G.652.D & G.657.A1. - GBAJ832 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø1.9mm 132f SM OS2 G.652.D & G.657.A1.
GBAJ832
Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø1.9mm 132f SM OS2 G.652.D & G.657.A1. GBAJ832
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 132 fibers (11t x 12f) SM OS2 G.652.D & G.657.A1.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 132 fibers (11t x 12f) SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBAJ832
Product Name Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø1.9mm 132f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.1905 lbs/ft (0.2835 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Fiber, Bow-Tie, 633-780 nm, 0.14-0.18 NA. - F-SPV - Newport MKS
Specs
Wavelength 633 to 780 nm (6330 to 7800 Å)
Numerical Aperture 0.1400 to 0.1800
Maximum Attenuation 15 dB/km (4.57 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00007 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details