Belden Inc. Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø1.9mm 96f MM OM1. GBAJ196

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 96 fibers (12t x 8f) MM OM1.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 96 fibers (12t x 8f) MM OM1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBAJ196 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of 12 tubes, each with a diameter of 1.9mm, containing a total of 96 multimode OM1 fibers arranged in a 12t x 8f configuration. The cable is reinforced with aramid yarns for strength and has a polyethylene outer jacket, making it suitable for direct burial and installation in ducts, tunnels, and trenches. This cable is rated for outdoor use in environments such as industrial, telecom, cable TV, and broadcast networks. It has a minimum bend radius of 254mm for installation and 191mm for operation, with a maximum tensile strength of 2850 N during installation and 950 N during operation. The operating temperature range is from -30 °C to +70 °C, and it is compliant with relevant standards including IEC 60794 and RoHS. The cable also offers UV protection, ensuring durability in outdoor conditions.

Datasheet Summary
Powered by GS/AI

The GBAJ196 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of 12 tubes, each with a diameter of 1.9mm, containing a total of 96 multimode OM1 fibers arranged in a 12t x 8f configuration. The cable is reinforced with aramid yarns for strength and has a polyethylene outer jacket, making it suitable for direct burial and installation in ducts, tunnels, and trenches. This cable is rated for outdoor use in environments such as industrial, telecom, cable TV, and broadcast networks. It has a minimum bend radius of 254mm for installation and 191mm for operation, with a maximum tensile strength of 2850 N during installation and 950 N during operation. The operating temperature range is from -30 °C to +70 °C, and it is compliant with relevant standards including IEC 60794 and RoHS. The cable also offers UV protection, ensuring durability in outdoor conditions.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø1.9mm 96f MM OM1. - GBAJ196 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø1.9mm 96f MM OM1.
GBAJ196
Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø1.9mm 96f MM OM1. GBAJ196
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 96 fibers (12t x 8f) MM OM1.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 96 fibers (12t x 8f) MM OM1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBAJ196
Product Name Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø1.9mm 96f MM OM1.
Cable Weight 0.1905 lbs/ft (0.2835 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-F-M4-2-R2 - Festo Corporation
Specs
Core Size 1300 µm (51.18 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers