Belden Inc. Outdoor OFC MLT: ARAMID + PE with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.B3. GBAII84

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.657.B3.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.657.B3.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.B3. - GBAII84 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.B3.
GBAII84
Outdoor OFC MLT: ARAMID + PE with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.B3. GBAII84
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.657.B3.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.657.B3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBAII84
Product Name Outdoor OFC MLT: ARAMID + PE with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.B3.
Cable Weight 0.1295 lbs/ft (0.1927 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details