Belden Inc. Outdoor OFC MLT: ARAMID + PE with 8 Tubes of Ø1.9mm 64f MM OM4. GBAIE64

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 64 fibers (8t x 8f) MM OM4.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 64 fibers (8t x 8f) MM OM4.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE with 8 Tubes of Ø1.9mm 64f MM OM4. - GBAIE64 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE with 8 Tubes of Ø1.9mm 64f MM OM4.
GBAIE64
Outdoor OFC MLT: ARAMID + PE with 8 Tubes of Ø1.9mm 64f MM OM4. GBAIE64
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 64 fibers (8t x 8f) MM OM4.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 64 fibers (8t x 8f) MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBAIE64
Product Name Outdoor OFC MLT: ARAMID + PE with 8 Tubes of Ø1.9mm 64f MM OM4.
Cable Weight 0.1295 lbs/ft (0.1927 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Singlemode, 1310-1550 nm, Reduced Cladding - F-SM1250-9/80 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
Numerical Aperture 0.1500 to 0.1700
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
QSFP DD 200G AOC - FODDD43P00004 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details