Belden Inc. Outdoor OFC MLT: ARAMID + PE with 8 Tubes of Ø1.9mm 56f MM OM3. GBAID56

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) MM OM3.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) MM OM3.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE with 8 Tubes of Ø1.9mm 56f MM OM3. - GBAID56 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE with 8 Tubes of Ø1.9mm 56f MM OM3.
GBAID56
Outdoor OFC MLT: ARAMID + PE with 8 Tubes of Ø1.9mm 56f MM OM3. GBAID56
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) MM OM3.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBAID56
Product Name Outdoor OFC MLT: ARAMID + PE with 8 Tubes of Ø1.9mm 56f MM OM3.
Cable Weight 0.1295 lbs/ft (0.1927 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Graded Index, Jacket, 850/1300 nm, 0.29 NA, 100 µm - F-MLD-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M4-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00010 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details