Belden Inc. Outdoor OFC MLT: ARAMID + PE with 8 Tubes of Ø1.9mm 56f MM OM2. GBAI256

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) MM OM2.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) MM OM2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE with 8 Tubes of Ø1.9mm 56f MM OM2. - GBAI256 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE with 8 Tubes of Ø1.9mm 56f MM OM2.
GBAI256
Outdoor OFC MLT: ARAMID + PE with 8 Tubes of Ø1.9mm 56f MM OM2. GBAI256
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) MM OM2.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBAI256
Product Name Outdoor OFC MLT: ARAMID + PE with 8 Tubes of Ø1.9mm 56f MM OM2.
Cable Weight 0.1295 lbs/ft (0.1927 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Single Mode, Jacketed, 633-780 nm, 0.10-0.14 NA. - F-SV-C - Newport MKS
Specs
Fiber Mode SingleMode
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 633 to 780 nm (6330 to 7800 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details