Belden Inc. Outdoor OFC MLT: ARAMID + PE with 6 Tubes of Ø1.9mm 40f SM OS2 G.657.B3. GBAHI40

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 40 fibers (5t x 8f) SM OS2 G.657.B3.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 40 fibers (5t x 8f) SM OS2 G.657.B3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBAHI40 is an outdoor optical fiber cable designed with a multi loose tube construction, featuring six tubes with a diameter of 1.9mm, accommodating a total of 40 single-mode fibers (5 tubes with 8 fibers each) compliant with G.657.B3 standards. The cable utilizes aramid yarns for strength and is encased in a polyethylene outer jacket, providing durability and protection against environmental factors. This cable is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and trenches, and is also suitable for direct burial. The cable's water-tight construction includes waterblocking aramid yarns and tape, ensuring reliable performance in wet conditions. Optical performance is characterized by a maximum attenuation of 0.30 dB/km at both 1550 nm and 1625 nm wavelengths. The cable can withstand a minimum bend radius of 190 mm during installation and 142.5 mm during operation, with a maximum tensile strength of 2850 N for short-term installation and 950 N for long-term operation. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C and complies with relevant standards, including IEC 60794 and RoHS 2.

Datasheet Summary
Powered by GS/AI

The GBAHI40 is an outdoor optical fiber cable designed with a multi loose tube construction, featuring six tubes with a diameter of 1.9mm, accommodating a total of 40 single-mode fibers (5 tubes with 8 fibers each) compliant with G.657.B3 standards. The cable utilizes aramid yarns for strength and is encased in a polyethylene outer jacket, providing durability and protection against environmental factors. This cable is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and trenches, and is also suitable for direct burial. The cable's water-tight construction includes waterblocking aramid yarns and tape, ensuring reliable performance in wet conditions. Optical performance is characterized by a maximum attenuation of 0.30 dB/km at both 1550 nm and 1625 nm wavelengths. The cable can withstand a minimum bend radius of 190 mm during installation and 142.5 mm during operation, with a maximum tensile strength of 2850 N for short-term installation and 950 N for long-term operation. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C and complies with relevant standards, including IEC 60794 and RoHS 2.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE with 6 Tubes of Ø1.9mm 40f SM OS2 G.657.B3. - GBAHI40 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE with 6 Tubes of Ø1.9mm 40f SM OS2 G.657.B3.
GBAHI40
Outdoor OFC MLT: ARAMID + PE with 6 Tubes of Ø1.9mm 40f SM OS2 G.657.B3. GBAHI40
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 40 fibers (5t x 8f) SM OS2 G.657.B3.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 40 fibers (5t x 8f) SM OS2 G.657.B3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBAHI40
Product Name Outdoor OFC MLT: ARAMID + PE with 6 Tubes of Ø1.9mm 40f SM OS2 G.657.B3.
Cable Weight 0.1071 lbs/ft (0.1594 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photonic Crystal Fiber, Air Guided, 10 µm Core, 1060 nm Operating - F-AIR-10/1060 - Newport MKS
Specs
Core Size 9.7 µm (0.3819 mils)
Cable Diameter 2.5 mm (0.0984 inch)
Maximum Attenuation 100 dB/km (30.48 dB/1000 ft)
View Details