Belden Inc. Outdoor OFC MLT: ARAMID + PE with 6 Tubes of Ø1.9mm 40f SM OS2 G.657.A2. GBAHF40

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 40 fibers (5t x 8f) SM OS2 G.657.A2.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 40 fibers (5t x 8f) SM OS2 G.657.A2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE with 6 Tubes of Ø1.9mm 40f SM OS2 G.657.A2. - GBAHF40 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE with 6 Tubes of Ø1.9mm 40f SM OS2 G.657.A2.
GBAHF40
Outdoor OFC MLT: ARAMID + PE with 6 Tubes of Ø1.9mm 40f SM OS2 G.657.A2. GBAHF40
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 40 fibers (5t x 8f) SM OS2 G.657.A2.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 40 fibers (5t x 8f) SM OS2 G.657.A2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBAHF40
Product Name Outdoor OFC MLT: ARAMID + PE with 6 Tubes of Ø1.9mm 40f SM OS2 G.657.A2.
Cable Weight 0.1071 lbs/ft (0.1594 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 1 m, ST Connectors - F-MFD-C-1ST - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type ST; ST/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details