Belden Inc. Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 288f SM OS2 G.657.A2. GBAFF88

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 2.5mm with 288 fibers (12t x 24f) SM OS2 G.657.A2.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 2.5mm with 288 fibers (12t x 24f) SM OS2 G.657.A2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 288f SM OS2 G.657.A2. - GBAFF88 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 288f SM OS2 G.657.A2.
GBAFF88
Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 288f SM OS2 G.657.A2. GBAFF88
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 2.5mm with 288 fibers (12t x 24f) SM OS2 G.657.A2.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 2.5mm with 288 fibers (12t x 24f) SM OS2 G.657.A2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBAFF88
Product Name Outdoor OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 288f SM OS2 G.657.A2.
Cable Weight 0.2857 lbs/ft (0.4252 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details