Belden Inc. GAN - Molded Female Cordset, Form A, Contacts: 3+PE (PE at 6 o'clock), with GN-YE LEDs for pressure switch, 24 V | 6 A, IP67; PUR Orange, 5x0.50mm² (20AWG) GAN3ZLU-P2M-259

Description
175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 3+PE (PE at cable outlet), with Green-Yellow LEDs for pressure switch, 24 V | 6 A, IP67; Cable: PUR Orange, IEC, 5x0.50mm² (20AWG)
Datasheet
Description
175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 3+PE (PE at cable outlet), with Green-Yellow LEDs for pressure switch, 24 V | 6 A, IP67; Cable: PUR Orange, IEC, 5x0.50mm² (20AWG)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAN - Molded Female Cordset, Form A, Contacts: 3+PE (PE at 6 o'clock), with GN-YE LEDs for pressure switch, 24 V | 6 A, IP67; PUR Orange, 5x0.50mm² (20AWG) - GAN3ZLU-P2M-259 - Belden Inc.
St. Louis, MO, United States
GAN - Molded Female Cordset, Form A, Contacts: 3+PE (PE at 6 o'clock), with GN-YE LEDs for pressure switch, 24 V | 6 A, IP67; PUR Orange, 5x0.50mm² (20AWG)
GAN3ZLU-P2M-259
GAN - Molded Female Cordset, Form A, Contacts: 3+PE (PE at 6 o'clock), with GN-YE LEDs for pressure switch, 24 V | 6 A, IP67; PUR Orange, 5x0.50mm² (20AWG) GAN3ZLU-P2M-259
175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 3+PE (PE at cable outlet), with Green-Yellow LEDs for pressure switch, 24 V | 6 A, IP67; Cable: PUR Orange, IEC, 5x0.50mm² (20AWG)

175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 3+PE (PE at cable outlet), with Green-Yellow LEDs for pressure switch, 24 V | 6 A, IP67; Cable: PUR Orange, IEC, 5x0.50mm² (20AWG)

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number GAN3ZLU-P2M-259
Product Name GAN - Molded Female Cordset, Form A, Contacts: 3+PE (PE at 6 o'clock), with GN-YE LEDs for pressure switch, 24 V | 6 A, IP67; PUR Orange, 5x0.50mm² (20AWG)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.08 ft (3.3 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details