Belden Inc. GAN - Molded Female Cordset, Form A, Contacts: 3+PE (PE at 12 o'clock), with GN-YE LEDs for pressure switch, 24 V | 6 A, IP67; PUR Black, 5x0.50mm² (20AWG); cURus 2238 GAN31LU-P2M-228

Description
175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 3+PE (PE across cable outlet), with Green-Yellow LEDs for pressure switch, 24 V | 6 A, IP67; Cable: PUR Black, IEC, 5x0.50mm² (20AWG); cURus 2238
Datasheet
Description
175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 3+PE (PE across cable outlet), with Green-Yellow LEDs for pressure switch, 24 V | 6 A, IP67; Cable: PUR Black, IEC, 5x0.50mm² (20AWG); cURus 2238
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAN - Molded Female Cordset, Form A, Contacts: 3+PE (PE at 12 o'clock), with GN-YE LEDs for pressure switch, 24 V | 6 A, IP67; PUR Black, 5x0.50mm² (20AWG); cURus 2238 - GAN31LU-P2M-228 - Belden Inc.
St. Louis, MO, United States
GAN - Molded Female Cordset, Form A, Contacts: 3+PE (PE at 12 o'clock), with GN-YE LEDs for pressure switch, 24 V | 6 A, IP67; PUR Black, 5x0.50mm² (20AWG); cURus 2238
GAN31LU-P2M-228
GAN - Molded Female Cordset, Form A, Contacts: 3+PE (PE at 12 o'clock), with GN-YE LEDs for pressure switch, 24 V | 6 A, IP67; PUR Black, 5x0.50mm² (20AWG); cURus 2238 GAN31LU-P2M-228
175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 3+PE (PE across cable outlet), with Green-Yellow LEDs for pressure switch, 24 V | 6 A, IP67; Cable: PUR Black, IEC, 5x0.50mm² (20AWG); cURus 2238

175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 3+PE (PE across cable outlet), with Green-Yellow LEDs for pressure switch, 24 V | 6 A, IP67; Cable: PUR Black, IEC, 5x0.50mm² (20AWG); cURus 2238

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number GAN31LU-P2M-228
Product Name GAN - Molded Female Cordset, Form A, Contacts: 3+PE (PE at 12 o'clock), with GN-YE LEDs for pressure switch, 24 V | 6 A, IP67; PUR Black, 5x0.50mm² (20AWG); cURus 2238
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60058A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Motor cable - NEBM-M16G8-E-15-Q9-LE8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Twisted Pair Cable - 035213-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers