Belden Inc. GAN - Molded Female Cordset, Form A, Contacts: 3+PE (PE at 12 o'clock), with GN-YE LEDs for pressure switch, 250 V | 10 A, IP67; PVC Grey, 5x0.75mm² (18AWG); cURus 2238 GAN31LU-P1M-611

Description
175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 3+PE (PE across cable outlet), with Green-Yellow LEDs for pressure switch, 250 V | 10 A, IP67; Cable: PVC Grey, IEC, 5x0.75mm² (18AWG); cURus 2238
Datasheet
Description
175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 3+PE (PE across cable outlet), with Green-Yellow LEDs for pressure switch, 250 V | 10 A, IP67; Cable: PVC Grey, IEC, 5x0.75mm² (18AWG); cURus 2238
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAN - Molded Female Cordset, Form A, Contacts: 3+PE (PE at 12 o'clock), with GN-YE LEDs for pressure switch, 250 V | 10 A, IP67; PVC Grey, 5x0.75mm² (18AWG); cURus 2238 - GAN31LU-P1M-611 - Belden Inc.
St. Louis, MO, United States
GAN - Molded Female Cordset, Form A, Contacts: 3+PE (PE at 12 o'clock), with GN-YE LEDs for pressure switch, 250 V | 10 A, IP67; PVC Grey, 5x0.75mm² (18AWG); cURus 2238
GAN31LU-P1M-611
GAN - Molded Female Cordset, Form A, Contacts: 3+PE (PE at 12 o'clock), with GN-YE LEDs for pressure switch, 250 V | 10 A, IP67; PVC Grey, 5x0.75mm² (18AWG); cURus 2238 GAN31LU-P1M-611
175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 3+PE (PE across cable outlet), with Green-Yellow LEDs for pressure switch, 250 V | 10 A, IP67; Cable: PVC Grey, IEC, 5x0.75mm² (18AWG); cURus 2238

175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 3+PE (PE across cable outlet), with Green-Yellow LEDs for pressure switch, 250 V | 10 A, IP67; Cable: PVC Grey, IEC, 5x0.75mm² (18AWG); cURus 2238

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number GAN31LU-P1M-611
Product Name GAN - Molded Female Cordset, Form A, Contacts: 3+PE (PE at 12 o'clock), with GN-YE LEDs for pressure switch, 250 V | 10 A, IP67; PVC Grey, 5x0.75mm² (18AWG); cURus 2238
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Low Outgassing Cable Assembly - 6105A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Motor cable - NEBM-M23G15-EH-5-Q7N-R3LEG14 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type RJ-45; M23x1
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Twisted Pair Cable - 083861-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers