Hirschmann™, A BELDEN BRAND Rectangular Conn, Rcpt, 2+2Pe, Screw; No. Of Contacts Hirschmann GAN22LU-V21-6090500

Description
RECTANGULAR CONN, RCPT, 2+2PE, SCREW; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONN, RCPT, 2+2PE, SCREW; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Rcpt, 2+2Pe, Screw; No. Of Contacts Hirschmann - 84AC4287 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt, 2+2Pe, Screw; No. Of Contacts Hirschmann
84AC4287
Rectangular Conn, Rcpt, 2+2Pe, Screw; No. Of Contacts Hirschmann 84AC4287
RECTANGULAR CONN, RCPT, 2+2PE, SCREW; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Plating:- RoHS Compliant: Yes

RECTANGULAR CONN, RCPT, 2+2PE, SCREW; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AC4287
Product Name Rectangular Conn, Rcpt, 2+2Pe, Screw; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details