Hirschmann™, A BELDEN BRAND Rectangular Conn, Rcpt, 2+2Pe, Screw; No. Of Contacts Hirschmann GAN22LU-V21-6090200

Description
RECTANGULAR CONN, RCPT, 2+2PE, SCREW; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONN, RCPT, 2+2PE, SCREW; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Rcpt, 2+2Pe, Screw; No. Of Contacts Hirschmann - 84AC4286 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt, 2+2Pe, Screw; No. Of Contacts Hirschmann
84AC4286
Rectangular Conn, Rcpt, 2+2Pe, Screw; No. Of Contacts Hirschmann 84AC4286
RECTANGULAR CONN, RCPT, 2+2PE, SCREW; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Plating:- RoHS Compliant: Yes

RECTANGULAR CONN, RCPT, 2+2PE, SCREW; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AC4286
Product Name Rectangular Conn, Rcpt, 2+2Pe, Screw; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.030″ Pin Plug, Adapter - 9485 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Micro SIM Card Connector 6 Pin Flip Type Metal Body - ET-MI6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-3-104-370-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details