The GAN22LU-V21-603 is a molded female cordset designed for applications requiring a reliable connection with a Form A configuration. It features 2+2 PE contacts and includes a varistor (MOV) for surge protection along with a yellow LED indicator for operational status. The cordset operates at a rated voltage of 120 V and a current of 10 A, making it suitable for various electrical applications. Constructed with a grey polyurethane (PUR) jacket, the cable has a cross-sectional area of 3x0.75 mm² (18 AWG) and is compliant with IEC standards. The product is rated IP67, ensuring protection against dust and water ingress, which is critical for outdoor or harsh environments. The ambient temperature range for operation is between -25 °C and +85 °C, with an extended range of -40 °C to +105 °C available with an additional gasket accessory. The cordset is unshielded and features a central screw attachment type, with a contact resistance of less than or equal to 10 mOhm and an insulation resistance greater than 10^9 Ohm. It is UL 2238 and cURus certified, confirming its compliance with safety standards. The product is currently active and available for purchase.
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+2PE, with Varistor (MOV) and Yellow LED, 120 V | 10 A, IP67; Cable: PUR Grey, IEC, 3x0.75mm² (18AWG); cURus 2238
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | GAN22LU-V21-603 |
| Product Name | GAN - Molded Female Cordset, Form A, Contacts: 2+2PE, with Varistor (MOV) and YE LED, 120 V | 10 A, IP67; PUR Grey, 3x0.75mm² (18AWG); cURus 2238 |
| Cable Shielding | No Shielding; Unshielded |