Hirschmann™, A BELDEN BRAND Rectangular Conn, Rcpt, 2+2Pe, Screw; No. Of Contacts Hirschmann GAN22LU-S24-6090200

Description
RECTANGULAR CONN, RCPT, 2+2PE, SCREW; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONN, RCPT, 2+2PE, SCREW; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Rcpt, 2+2Pe, Screw; No. Of Contacts Hirschmann - 84AC4284 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt, 2+2Pe, Screw; No. Of Contacts Hirschmann
84AC4284
Rectangular Conn, Rcpt, 2+2Pe, Screw; No. Of Contacts Hirschmann 84AC4284
RECTANGULAR CONN, RCPT, 2+2PE, SCREW; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Plating:- RoHS Compliant: Yes

RECTANGULAR CONN, RCPT, 2+2PE, SCREW; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AC4284
Product Name Rectangular Conn, Rcpt, 2+2Pe, Screw; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Connector, RG174/U - SALE-8922 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
N Female Bulkhead To SMA Female RF Adapter - ET-NFS-BH-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details