Belden Inc. GAN - Molded Female Cordset, Form A, Contacts: 2+2PE, with Suppressor Diode (TVS) and YE LED, 24 V | 10 A, IP67; PVC Grey, 3x0.75mm² (18AWG); cURus 2238 GAN22LU-S24-609

Description
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+2PE, with Suppressor Diode (TVS) and Yellow LED, 24 V | 10 A, IP67; Cable: PVC Grey, IEC, 3x0.75mm² (18AWG); cURus 2238
Datasheet
Description
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+2PE, with Suppressor Diode (TVS) and Yellow LED, 24 V | 10 A, IP67; Cable: PVC Grey, IEC, 3x0.75mm² (18AWG); cURus 2238
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAN - Molded Female Cordset, Form A, Contacts: 2+2PE, with Suppressor Diode (TVS) and YE LED, 24 V | 10 A, IP67; PVC Grey, 3x0.75mm² (18AWG); cURus 2238 - GAN22LU-S24-609 - Belden Inc.
St. Louis, MO, United States
GAN - Molded Female Cordset, Form A, Contacts: 2+2PE, with Suppressor Diode (TVS) and YE LED, 24 V | 10 A, IP67; PVC Grey, 3x0.75mm² (18AWG); cURus 2238
GAN22LU-S24-609
GAN - Molded Female Cordset, Form A, Contacts: 2+2PE, with Suppressor Diode (TVS) and YE LED, 24 V | 10 A, IP67; PVC Grey, 3x0.75mm² (18AWG); cURus 2238 GAN22LU-S24-609
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+2PE, with Suppressor Diode (TVS) and Yellow LED, 24 V | 10 A, IP67; Cable: PVC Grey, IEC, 3x0.75mm² (18AWG); cURus 2238

175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+2PE, with Suppressor Diode (TVS) and Yellow LED, 24 V | 10 A, IP67; Cable: PVC Grey, IEC, 3x0.75mm² (18AWG); cURus 2238

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number GAN22LU-S24-609
Product Name GAN - Molded Female Cordset, Form A, Contacts: 2+2PE, with Suppressor Diode (TVS) and YE LED, 24 V | 10 A, IP67; PVC Grey, 3x0.75mm² (18AWG); cURus 2238
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6828A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Connecting cable - NEBS-M12G12-KS-5-LE12 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers
Twisted Pair Cable - 073863-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers