Belden Inc. GAN - Molded Female Cordset, Form A, Contacts: 2+2PE, with YE LED, 120 V | 10 A, IP67; PUR Grey, 3x0.75mm² (18AWG); cURus 2238 GAN22LU-L11-603

Description
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+2PE, with Yellow LED, 120 V | 10 A, IP67; Cable: PUR Grey, IEC, 3x0.75mm² (18AWG); cURus 2238
Datasheet
Description
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+2PE, with Yellow LED, 120 V | 10 A, IP67; Cable: PUR Grey, IEC, 3x0.75mm² (18AWG); cURus 2238
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAN - Molded Female Cordset, Form A, Contacts: 2+2PE, with YE LED, 120 V | 10 A, IP67; PUR Grey, 3x0.75mm² (18AWG); cURus 2238 - GAN22LU-L11-603 - Belden Inc.
St. Louis, MO, United States
GAN - Molded Female Cordset, Form A, Contacts: 2+2PE, with YE LED, 120 V | 10 A, IP67; PUR Grey, 3x0.75mm² (18AWG); cURus 2238
GAN22LU-L11-603
GAN - Molded Female Cordset, Form A, Contacts: 2+2PE, with YE LED, 120 V | 10 A, IP67; PUR Grey, 3x0.75mm² (18AWG); cURus 2238 GAN22LU-L11-603
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+2PE, with Yellow LED, 120 V | 10 A, IP67; Cable: PUR Grey, IEC, 3x0.75mm² (18AWG); cURus 2238

175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+2PE, with Yellow LED, 120 V | 10 A, IP67; Cable: PUR Grey, IEC, 3x0.75mm² (18AWG); cURus 2238

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number GAN22LU-L11-603
Product Name GAN - Molded Female Cordset, Form A, Contacts: 2+2PE, with YE LED, 120 V | 10 A, IP67; PUR Grey, 3x0.75mm² (18AWG); cURus 2238
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Cable Assemblies // Pre-Assembled COAX-BNC Cables // Low Noise Coaxial Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
Connector Type BNC; BNC male connector 50 Ω
View Details
H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details